EN
  • EN
  • DE

TMS470R1VF478AZJZQ

Part No TMS470R1VF478AZJZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 219536-TMS470R1VF478AZJZQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470R1VF478AZJZQ CAD Model

Description

The TMS470R1VF478AZJZQ is a robust 32-bit microcontroller from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial control applications. This high-performance microcontroller is based on the ARM7TDMI-S CPU core, which operates at a frequency of up to 55 MHz, providing efficient processing capabilities for complex tasks.

With a 478-pin BGA (Ball Grid Array) package, the TMS470R1VF478AZJZQ offers a compact footprint while still providing an extensive range of features. It includes 512KB of Flash memory, which is ideal for storing application code, and 64KB of RAM for data storage, ensuring smooth and speedy execution of operations.

One of the key attributes of this microcontroller is its rich set of peripherals. It boasts two CAN (Controller Area Network) modules for reliable communication in automotive networks, two UARTs (Universal Asynchronous Receiver/Transmitters) for serial communication, and an SPI (Serial Peripheral Interface) for high-speed data transfer with peripheral devices. Additionally, the device includes an I2C (Inter-Integrated Circuit) bus interface for multi-master communications, making it highly versatile in a wide array of applications.

For enhanced control applications, the TMS470R1VF478AZJZQ is equipped with a 16-channel DMA (Direct Memory Access) controller, which allows for high-speed data transfers without CPU intervention, and a 10-bit ADC (Analog-to-Digital Converter) with 24 channels, facilitating accurate measurement of analog signals.

Safety and reliability are paramount in the design of this microcontroller. It features an Error Correction Code (ECC) on both Flash and RAM, which helps to detect and correct memory errors, thereby increasing system integrity. The TMS470R1VF478AZJZQ also includes a built-in self-test for the CPU, memory, and peripherals, ensuring consistent performance and reliability in safety-critical applications.

With its wide operating temperature range and low-power modes, the TMS470R1VF478AZJZQ is well-suited for harsh environments and power-sensitive applications. Developers can take advantage of Texas Instruments' comprehensive software and hardware tools to expedite the design and development process, making this microcontroller a reliable choice for engineers looking to create sophisticated systems with a quick time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess