EN
  • EN
  • DE

SKY73032-11

Part No SKY73032-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Mixers
Description IC MIXER 700MHZ-1GHZ DWN 20MCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
RF Type CDMA, EDGE, GSM, iDEN, UMTS, WCDMA
Frequency 700MHz ~ 1GHz
Number of Mixers 1
Gain 9.5dB
Noise Figure 8.3dB
Secondary Attributes Down Converter
Current - Supply 210mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 20-TQFN Exposed Pad
Supplier Device Package 20-MCM (5x5)
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 667822-SKY73032-11
Ultra Librarian 3D Model Ultra Librarian SKY73032-11 CAD Model

Description

The SKY73032-11 is an RF mixer designed for use in RF and wireless applications.

  • Frequency Range: 700MHz to 1GHz
  • Gain: 9.5dB
  • Noise Figure: 8.3dB
  • Voltage Supply: 4.75V to 5.25V
  • Current Supply: 210mA
  • Mounting: Surface Mount
  • Package: 20-TQFN exposed pad
  • Type: Down Converter with one mixer
  • Manufacturer: Skyworks Solutions Inc.
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Lowest to $22.1890
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess