EN
  • EN
  • DE

SKY65706-11LF

Part No SKY65706-11LF
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324859-SKY65706-11LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY65706-11LF CAD Model

Description

The SKY65706-11LF, manufactured by Skyworks Solutions Inc., is a front-end module (FEM) designed to optimize the performance of GPS/GNSS receivers. This module integrates a low-noise amplifier (LNA), a surface acoustic wave (SAW) filter, and impedance matching components. It is specifically engineered to enhance receiver sensitivity and provide superior out-of-band rejection, improving overall GPS/GNSS system performance.

Applications:

  • GPS Navigation Devices: Improving signal reception in automotive and handheld navigation systems.
  • Mobile Devices: Enhancing location accuracy in smartphones, tablets, and other portable devices.
  • Wearable Technology: Ensuring reliable GPS tracking in smartwatches and fitness trackers.
  • Asset Tracking Systems: Providing accurate location data for tracking vehicles, equipment, and containers.
  • IoT Devices: Enabling location-based services in various Internet of Things applications.

Features:

  • Integrated LNA and SAW Filter: Combines amplification and filtering in a single, compact package.
  • Low Noise Figure: Minimizes noise contribution to improve signal-to-noise ratio.
  • High Gain: Provides sufficient signal amplification to enhance receiver sensitivity.
  • Excellent Out-of-Band Rejection: SAW filter provides superior attenuation of unwanted signals.
  • Compact Footprint: Small package size for space-constrained applications.
  • Lead-Free: Compliant with RoHS environmental standards.

Benefits:

  • Enhanced GPS Sensitivity: Improves the ability to acquire and track GPS signals, even in weak signal environments.
  • Increased Location Accuracy: Provides more precise and reliable positioning data.
  • Simplified Design: Reduces the complexity of GPS receiver design and layout.
  • Lower System Cost: Minimizes the number of external components required.
  • Improved System Reliability: Ensures consistent performance in demanding applications.

Additional Details:

The SKY65706-11LF is designed to operate within the GPS L1 frequency band. The integrated SAW filter provides exceptional out-of-band rejection, preventing interference from cellular and other wireless communication systems. The device is housed in a compact, surface-mount package, making it suitable for integration into a wide range of applications. The 'LF' suffix indicates that this component is lead-free, compliant with Restriction of Hazardous Substances (RoHS) directives. The SKY65706-11LF front-end module is an excellent choice for designers seeking to optimize the performance of GPS/GNSS receivers, particularly in challenging environments where signal strength is weak or interference is present. The combination of low noise figure, high gain, and excellent filtering capabilities ensures optimal signal quality and reliable location tracking. It facilitates faster time-to-first-fix (TTFF) and enhances overall position accuracy.

This FEM is designed for reliability and robustness, ensuring consistent performance across a wide range of operating conditions. The integrated design reduces the need for external components, streamlining the design process and reducing overall system costs. Furthermore, its lead-free construction makes it an environmentally responsible choice.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3777 $59.1547
27+ $4.4121 $119.1267
41+ $4.2747 $175.2627
56+ $4.1361 $231.6216
73+ $3.9986 $291.8978
97+ $3.5851 $347.7547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess