EN
  • EN
  • DE

WCD9304-0-53WLNSP-TR-01-0

Part No WCD9304-0-53WLNSP-TR-01-0
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 402166-WCD9304-0-53WLNSP-TR-01-0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WCD9304-0-53WLNSP-TR-01-0 CAD Model

Description

The Qualcomm WCD9304-0-53WLNSP-TR-01-0 is an audio codec designed for mobile devices. It's engineered to deliver high-fidelity audio playback and recording capabilities, ensuring a superior user experience in multimedia applications. This codec integrates advanced audio processing algorithms and features to enhance audio quality and reduce noise.

Applications

  • Smartphones: Provides high-quality audio for music playback, video calls, and voice recording.
  • Tablets: Enhances audio performance for multimedia consumption and communication.
  • Portable Media Players: Delivers premium audio quality for music and video playback.
  • Wireless Headphones: Integrated into wireless audio devices to enhance sound quality and reduce latency.
  • Automotive Infotainment Systems: Powers audio processing in car entertainment systems.

Features

  • High-Resolution Audio: Supports high-resolution audio formats for superior audio fidelity.
  • Integrated Amplifiers: Includes integrated headphone and speaker amplifiers for optimal audio output.
  • Noise Cancellation: Features advanced noise cancellation algorithms to reduce background noise during calls and recordings.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Multi-Channel Support: Supports multi-channel audio output for immersive surround sound experiences.
  • Voice Processing: Incorporates voice processing technologies for clear and natural voice communication.

Benefits

  • Enhanced Audio Quality: Provides superior audio playback and recording capabilities for an enhanced user experience.
  • Reduced Noise: Advanced noise cancellation algorithms minimize background noise during calls and recordings.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Immersive Sound: Multi-channel support delivers immersive surround sound experiences.
  • Clear Voice Communication: Voice processing technologies ensure clear and natural voice communication.
  • Seamless Integration: Designed for easy integration into mobile devices and audio systems.

Additional Details

The WCD9304-0-53WLNSP-TR-01-0 from Qualcomm integrates several key components, including digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and audio amplifiers. It supports various audio formats, including PCM, MP3, and AAC. The codec also features advanced audio processing algorithms such as dynamic range compression (DRC) and equalization. The device is typically supplied in tape and reel packaging for automated assembly. The 53WLNSP package refers to a specific package type and footprint.

In mobile devices, the WCD9304-0-53WLNSP-TR-01-0 audio codec enhances the overall audio experience. Its combination of high-resolution audio support, noise cancellation features, and low power consumption makes it an excellent choice for modern mobile and audio applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess