EN
  • EN
  • DE

SKY13556-001

Part No SKY13556-001
Manufacturer Skyworks Solutions Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1450+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 756598-SKY13556-001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY13556-001 CAD Model

Description

The SKY13556-001 is a Single-Pole, Double-Throw (SPDT) switch from Skyworks Solutions Inc. It is designed for a variety of wireless applications, offering high isolation and low insertion loss. This switch is commonly used to route RF signals between different paths in a circuit, such as antenna selection, transmit/receive switching, and band selection.

Applications

  • Cellular Handsets: Antenna switching for different frequency bands.
  • Wireless LAN (Wi-Fi) Devices: Switching between different antennas or RF paths.
  • Bluetooth Devices: Selecting different RF paths for optimal performance.
  • GPS Receivers: Switching between different antenna configurations.
  • Software Defined Radios (SDR): Reconfiguring RF paths for different operating modes.

Features

  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state.
  • High Isolation: Prevents signal leakage when the switch is in the OFF state.
  • Small Size: Compact package for space-constrained applications.
  • Single Control Voltage: Requires only one control voltage to switch between states.
  • Wide Frequency Range: Operates over a broad range of frequencies.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits

  • Improved Signal Quality: Low insertion loss preserves signal strength, resulting in better signal quality.
  • Reduced Interference: High isolation prevents unwanted signals from interfering with desired signals.
  • Simplified Design: Easy to integrate into RF circuits.
  • Enhanced System Performance: Improves overall system performance by optimizing RF signal routing.
  • Compact Solution: Small size allows for use in space-constrained applications.

Additional Details

The SKY13556-001 is a surface-mount device (SMD) that can be easily integrated into printed circuit boards (PCBs) using standard SMT assembly techniques. It is designed to meet stringent performance requirements in various RF applications. Consult the Skyworks datasheet for detailed specifications, including frequency range, insertion loss, isolation, and control voltage requirements.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess