EN
  • EN
  • DE

ADC12038CIWMX/NOPB

Part No ADC12038CIWMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit Plus Sign Serial I/O A/D Converters | IC ADC 12BIT SAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 114k
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number ADC12038
Manufacturer Pack Quantity 1,000
MSL Level 2A (4 Weeks)
Win Source Part Number 1139768-ADC12038CIWMX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC12038CIWMX/NOPB CAD Model

Description

Product Overview: ADC12038CIWMX/NOPB

The ADC12038CIWMX/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments. This precision ADC is designed to operate with a single power supply ranging from +2.7V to +5.25V, making it an ideal choice for a wide array of applications including battery-operated systems, data acquisition, and industrial control systems.

One of the standout features of the ADC12038CIWMX/NOPB is its high-speed performance. With a conversion rate of up to 38 kSPS (kilo-samples per second), this ADC provides rapid and accurate data conversion, enabling real-time processing for demanding applications. The device also offers an automatic power-down feature, which significantly reduces power consumption when the ADC is not in active conversion mode.

The ADC12038CIWMX/NOPB incorporates a 12-bit successive approximation register (SAR) architecture, ensuring excellent accuracy and linearity. The input range is flexible, with the ability to accept input signals up to the supply voltage, thanks to its ratiometric design. This feature simplifies the design of the analog input stage and reduces the need for external components.

For ease of integration into digital systems, the ADC12038CIWMX/NOPB is equipped with a serial interface compatible with SPI, QSPI™, and MICROWIRE™ protocols. This enables straightforward connectivity with microcontrollers, DSPs, and other digital processors. Additionally, the device comes in a space-saving 20-SOIC package, making it suitable for compact designs where board space is at a premium.

Reliability is a key consideration, and the ADC12038CIWMX/NOPB is no exception. It is supplied in a lead-free, RoHS-compliant package, ensuring compliance with current environmental standards. The "NOPB" suffix in the part number indicates that the device is provided without lead (Pb), highlighting Texas Instruments' commitment to producing environmentally responsible electronic components.

In summary, the ADC12038CIWMX/NOPB from Texas Instruments is a versatile and efficient solution for precision data conversion in a variety of electronic systems. Its high-speed performance, low power consumption, and ease of use make it a top choice for designers looking to enhance their applications with reliable and accurate ADC functionality.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess