EN
  • EN
  • DE
  • IT

SI8261BCD-C-ISR

Part No SI8261BCD-C-ISR
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DRVR 6SDIP  /  4A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 6-SDIP Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 50ns
Pulse Width Distortion (Max) 28ns
Rise / Fall Time (Typ) 5.5ns, 8.5ns
Current - Output High, Low 500mA, 1.2A
Current - Peak Output 4A
Voltage - Forward (Vf) (Typ) 2.8V (Max)
Current - DC Forward (If) (Max) 30 mA
Voltage - Output Supply 13.5V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SDIP Gull Wing
Approval Agency CQC, CSA, UR, VDE
Base Product Number SI8261
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names SI8261BCD-C-ISR-ND,336-4919-2,336-4919-1,336-4919-6
Standard Package 1,000
Win Source Part Number 992992-SI8261BCD-C-ISR
Ultra Librarian 3D Model Ultra Librarian SI8261BCD-C-ISR CAD Model

Description

The Skyworks Solutions Inc. SI8261BCD-C-ISR is an isolator gate driver with capacitive coupling technology.

  • Voltage Isolation: 5000Vrms
  • Common Mode Transient Immunity: 35kV/µs
  • Current Output High: 500mA
  • Current Output Low: 1.2A
  • Peak Output Current: 4A
  • Voltage Output Supply Range: 13.5V to 30V
  • Forward Voltage: 2.8V (max)
  • Rise/Fall Time: 5.5ns/8.5ns
  • Propagation Delay (tpLH): 60ns (max)
  • Propagation Delay (tpHL): 50ns (max)
  • Pulse Width Distortion: 28ns (max)
  • Package: 6-SOIC (0.295", 7.50mm width)

You May Also Be Interested in

Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4546 $57.9098
31+ $3.6550 $113.3050
48+ $3.5408 $169.9584
66+ $3.4265 $226.1490
85+ $3.3124 $281.5540
114+ $2.9697 $338.5458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess