EN
  • EN
  • DE

RFX2411N

Part No RFX2411N
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT END BLE/ZIGBEE 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
RF Type Bluetooth, Zigbee®
Frequency 2.4GHz
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Base Product Number RFX2411
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 294232-RFX2411N
Ultra Librarian 3D Model Ultra Librarian RFX2411N CAD Model

Description

The RFX2411N is an RF front end integrated circuit designed for wireless communication applications.

  • Manufacturer: Skyworks Solutions Inc.
  • Product Name: RFX2411N
  • Type: RF front end integrated circuit
  • Frequency: 2.4GHz
  • Protocols: Bluetooth and Zigbee
  • Package: tape and reel
  • Standard Package: 2,500 pieces
  • Package/Case: 20-UFQFN exposed pad
  • Supplier Device Package: 20-QFN (3x3)
  • MSL Level: 1
  • HTSUS Code: 8542.33.0001
  • Status: active product

You May Also Be Interested in

Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Processor | IC PROCESSOR FRONT END 128LQFP
Lowest to $34.0298
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6835 $50.9865
46+ $2.2019 $101.2874
71+ $2.1331 $151.4501
97+ $2.0643 $200.2371
126+ $1.9955 $251.4330
168+ $1.7890 $300.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,176 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess