EN
  • EN
  • DE

MAFR-000644-000001

Part No MAFR-000644-000001
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829553-MAFR-000644-000001
Ultra Librarian 3D Model Ultra Librarian MAFR-000644-000001 CAD Model

Description

The MAFR-000644-000001 is a GaAs MMIC Voltage Variable Attenuator (VVA) from Skyworks Solutions Inc. This attenuator is designed for applications requiring precise control of signal amplitude over a broad frequency range.

Applications

  • Automatic Gain Control (AGC) Circuits
  • Transmitter Power Control
  • Receiver Signal Leveling
  • Radar Systems
  • Instrumentation

Features

  • Broadband Frequency Range
  • Low Insertion Loss
  • High Attenuation Range
  • Precise Voltage Control
  • Small Size

Benefits

  • Enables precise signal level control in various RF and microwave systems.
  • Improves system performance by optimizing signal-to-noise ratio.
  • Simplifies design with its integrated MMIC architecture.
  • Reduces board space and component count.
  • Provides a cost-effective solution for attenuation control.

Additional Details

The MAFR-000644-000001 VVA typically utilizes a GaAs process to achieve high performance at microwave frequencies. The attenuation is controlled by varying a DC voltage applied to the control pin. Key specifications include the frequency range, insertion loss at minimum attenuation, maximum attenuation, control voltage range, and linearity. Careful consideration of the input and output impedance matching is essential for optimal performance. The device is usually packaged in a small surface-mount package for easy integration into circuit boards. Consult the datasheet for detailed electrical characteristics, application notes, and recommended biasing conditions. This component is often used in communication systems to compensate for signal variations due to fading or other impairments.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4136 $61.6544
10+ $12.6472 $126.4720
15+ $12.2519 $183.7785
20+ $11.8567 $237.1340
26+ $11.4615 $297.9990
34+ $10.2758 $349.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess