EN
  • EN
  • DE

AK802D4-24

Part No AK802D4-24
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Description GaAs IC 4 Bit Digital Attenuator With Driver 1 dB LSB DC-2 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1143281-AK802D4-24
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK802D4-24 CAD Model

Description

The AK802D4-24 is a highly integrated front-end module (FEM) manufactured by Skyworks Solutions Inc. It is designed for Wi-Fi applications and incorporates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive switch (T/R switch) into a single compact package. This integration reduces board space and simplifies the design process for wireless devices.

Applications

  • Wi-Fi routers
  • Wi-Fi access points
  • Wireless LAN (WLAN) devices
  • Mobile devices (smartphones, tablets)
  • Internet of Things (IoT) devices

Features

  • Integrated power amplifier (PA)
  • Integrated low noise amplifier (LNA)
  • Integrated transmit/receive switch (T/R switch)
  • Compact size
  • High performance
  • Low noise figure

Benefits

  • Reduces board space requirements.
  • Simplifies design and reduces time to market.
  • Improves system performance with high gain and low noise figure.
  • Lowers bill of materials (BOM) cost.
  • Enhances the range and reliability of Wi-Fi connections.

Additional Details

The AK802D4-24 is designed to operate in the 2.4 GHz frequency band. The integrated PA provides high output power, while the LNA ensures excellent receive sensitivity. The T/R switch allows for efficient switching between transmit and receive modes. Its compact size and high level of integration make it an ideal choice for space-constrained applications. It is designed to meet the requirements of the IEEE 802.11b/g/n Wi-Fi standards. It contributes to improved Wi-Fi performance in a wide range of wireless devices. This module helps to minimize external components and optimize overall system performance.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess