EN
  • EN
  • DE

ACA2402RS7P2

Part No ACA2402RS7P2
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components
Description IC CABLE AMP 24V 250MA QFN / Push Pull CATV Amplifier 1000MHz Single-Element 16-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Part Status Last Time Buy
Frequency 40MHz ~ 1GHz
Gain 22.1dB
Noise Figure 3.5dB
RF Type CATV
Supply Voltage (V) 24V
Supply Current 250mA
Manufacturer Package 16-SOIC Exposed Pad
Supplier Device Package 16-SOIC-EP
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 085913-ACA2402RS7P2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ACA2402
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ACA2402RS7P2 CAD Model

Description

ACA2402RS7P2 from Skyworks Solutions Inc. is a component commonly referenced in sourcing channels for maintenance, repair, legacy support, and other programs where continuity of supply matters as much as electrical fit. In the HOT - SALES and EOL Components category, this part is especially relevant for engineering teams managing existing designs, service inventories, or replacement requirements for fielded equipment. It may be considered when buyers need to stabilize procurement for ongoing builds or secure stock for repair operations. Because the lifecycle status provided here is unknown, design and purchasing teams should treat supply planning with caution and confirm current manufacturer status before committing to new designs. RoHS compliance information is also not available in the supplied data, so environmental compliance should be verified through the official datasheet, manufacturer documentation, or authorized distribution channels. For practical sourcing, ACA2402RS7P2 is best evaluated with attention to availability, documentation, and long-term replacement strategy.

You May Also Be Interested in

Littelfuse Inc.
Fuse Blocks and Clips - For 3AG Fuses | FUSE CLIP CARTRIDGE 250V 30A PCB
Need more? Email Us
ON Semiconductor
7 SEGMENT TO BCD DECODER 18DIP
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0346
Delta Electronics
Inductor RF Chip Wirewound 22uH 10% 7.96MHz 10Q-Factor Ferrite 0.25A 6Ohm DCR 0805 T/R / CHIP INDUCTOR 22.0UH10% 250MA 6.
Need more? Email Us
ON Semiconductor
Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Box / Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 50V TO220AB
Lowest to $0.8644
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
Vishay
Rectifier Diode Schottky 100V 1.5A 2-Pin SMA T/R / SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 2.1A SMA
Lowest to $0.1656
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $191.0448

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess