The ECLAMP2357NQ.TCT is a transient voltage suppression (TVS) diode array designed and manufactured by Semtech Corporation. It provides robust protection against electrostatic discharge (ESD), electrical fast transients (EFT), and surge events in sensitive electronic equipment. This device is particularly suited for safeguarding high-speed data lines and interfaces.
Applications:
- USB 2.0 and USB 3.0 data lines protection
- HDMI and DisplayPort interfaces protection
- Ethernet port protection
- Cellular phones and smartphones
- Tablets and portable devices
Features:
- Low clamping voltage: Minimizes the voltage stress on protected components during transient events.
- Low capacitance: Ensures signal integrity and minimizes signal distortion on high-speed data lines.
- ESD protection: Provides robust protection against electrostatic discharge events, exceeding industry standards.
- EFT and surge protection: Offers protection against electrical fast transients and surge events, enhancing system reliability.
- Small form factor: Available in a compact package, minimizing board space requirements.
- Lead-free and RoHS compliant: Meets environmental regulations.
Benefits:
- Enhanced system reliability: Protects sensitive electronic components from damage due to transient voltage events, increasing system uptime and reducing repair costs.
- Improved signal integrity: Low capacitance ensures minimal signal distortion on high-speed data lines, maintaining optimal performance.
- Reduced board space requirements: Compact package allows for integration into space-constrained applications.
- Compliance with industry standards: Meets industry standards for ESD, EFT, and surge protection, ensuring compatibility with various applications.
- Environmentally friendly: Lead-free and RoHS compliant, minimizing environmental impact.
Additional Details:
The ECLAMP2357NQ.TCT is typically connected between the protected data line and ground. It operates by clamping the voltage during a transient event, diverting the excess energy away from the sensitive components. The specific clamping voltage and capacitance values are detailed in the product datasheet. It is important to select a TVS diode array with appropriate specifications for the specific application and the expected transient threat levels. The device is available in a DFN package.