EN
  • EN
  • DE

LFSC3GA80E-5FCN1704I

Part No LFSC3GA80E-5FCN1704I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 904 I/O 1704FCBGA / FPGA LatticeSC Family 80000 Cells 90nm Technology 1.2V 1704-Pin CFCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series SC
Part Status Obsolete(EOL)
Number of LABs/CLBs 20000
Number of Logic Elements/Cells 80000
Total RAM Bits 5816320
Number of I/O 904
Operating Supply Voltage 0.95 V ~ 1.26 V
Mounting SMD
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 1704-BCBGA, FCBGA
Manufacturer Package 1704-CFCBGA (42.5x42.5)
Win Source Part Number 778567-LFSC3GA80E-5FCN1704I
Popularity Medium
Supply and Demand Status Limited
Family Name LFSC80
Introduction Date June 13, 2006
ECCN 3A001.a.7.a
Country of Origin Malaysia, Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LFSC3GA80E-5FCN1704I CAD Model

Description

The Lattice Semiconductor Corporation electronic component with the Win Source Part Number 778567-LFSC3GA80E-5FCN1704I is a part of the SC series from Lattice Semiconductor Corporation.

  • Package Type: 1704-BCBGA, FCBGA
  • Mounting: SMD
  • Operating Supply Voltage: 0.95V to 1.26V
  • I/O: 904
  • LABs/CLBs: 20000
  • Logic Elements/Cells: 80000
  • Total RAM Bits: 5816320
  • Part Status: Obsolete (EOL)
  • Operating Temperature: -40°C to 105°C (TJ)
  • Family: LFSC80
  • Package Type: 1704-CFCBGA (42.5x42.5)
  • Estimated EOL Date: Obsolete/end of life

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess