The AAT2403ISZ-T1 is a power management integrated circuit (PMIC) manufactured by Skyworks Solutions Inc. It's designed to efficiently manage power distribution and regulation in various electronic devices. This PMIC integrates multiple functions to optimize battery life and system performance.
Applications
- Mobile Phones
- Tablets
- Portable Media Players
- GPS Devices
- Handheld Gaming Consoles
Features
- Integrated DC-DC Converters
- Low Quiescent Current
- Overvoltage Protection
- Short-Circuit Protection
- Thermal Shutdown
Benefits
- Extended Battery Life: Efficient power management minimizes power consumption, extending the operational time of portable devices.
- Enhanced System Reliability: Comprehensive protection features safeguard the device and the connected components from damage.
- Simplified System Design: Integration of multiple functions reduces the number of external components required, simplifying circuit design.
- Compact Solution: Small form factor allows for integration into space-constrained applications.
- Improved Thermal Performance: Thermal shutdown feature prevents overheating, ensuring stable operation.
Technical Specifications
The AAT2403ISZ-T1 includes multiple DC-DC converters with adjustable output voltages. It features a low quiescent current, minimizing power consumption during idle periods. The overvoltage protection threshold is set to prevent damage from excessive voltage. The short-circuit protection feature limits current flow during fault conditions. The thermal shutdown feature activates when the junction temperature exceeds a safe level. It is available in a small outline package for surface mount assembly. Operating temperature ranges from -40°C to +85°C.
This PMIC is commonly used in battery-powered devices to regulate voltage levels for different subsystems, such as the processor, display, and memory. Its integrated protection features ensure robust and reliable operation, even under adverse conditions. The AAT2403ISZ-T1 provides a complete power management solution for portable electronic devices.