EN
  • EN
  • DE

SAFSD1G95KA0T06R12

Part No SAFSD1G95KA0T06R12
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091060-SAFSD1G95KA0T06R12
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFSD1G95KA0T06R12 CAD Model

Description

The SAFSD1G95KA0T06R12 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. These filters are integral to many radio frequency (RF) applications, providing selective filtering to improve signal quality and reduce interference.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless communication systems (Wi-Fi, Bluetooth)
  • Navigation systems (GPS)
  • Automotive applications (remote keyless entry)
  • RF transceivers

Features

  • High selectivity for precise frequency filtering
  • Low insertion loss to minimize signal attenuation
  • Compact size for integration in small devices
  • Surface Mount Device (SMD) package for automated assembly
  • Excellent temperature stability for consistent performance
  • High reliability for long-term operation

Benefits

  • Improved signal-to-noise ratio in wireless communication
  • Reduced interference from unwanted signals
  • Enhanced receiver sensitivity
  • Increased data rates in wireless networks
  • Smaller and more efficient electronic devices
  • Stable performance over a wide range of operating conditions

Additional Details

SAW filters operate by converting electrical signals into acoustic waves on a piezoelectric substrate and then back into electrical signals. The physical characteristics of the substrate and the transducer pattern determine the filter's frequency response. The SAFSD1G95KA0T06R12 is designed for specific frequencies, which are outlined in the product datasheet. Key specifications include center frequency, bandwidth, insertion loss, and attenuation characteristics. This device is designed for easy integration into electronic circuits using standard surface mount assembly techniques. Murata is a leading manufacturer of SAW filters, renowned for their high quality and reliability. This filter is a vital component for ensuring optimal performance in various wireless communication systems.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,728 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess