EN
  • EN
  • DE

RS1M(FR107)

Part No RS1M(FR107)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMA
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 711914-RS1M(FR107)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS1M(FR107) CAD Model

Description

The RS1M (also known as FR107 depending on the marking and manufacturer although FR107 usually has slightly different electrical characteristics) is a rectifier diode manufactured by Toshiba (and other manufacturers as well). It is a fast recovery rectifier diode designed for use in various general-purpose applications where efficient rectification and fast switching are required. It's often used where a standard rectifier diode might be too slow.

Applications

  • Power Supplies: Rectification of AC voltage to DC voltage in power supplies.
  • Inverters: Used in inverters for converting DC voltage to AC voltage.
  • Freewheeling Diode: Provides a path for current in inductive circuits when a switching element is turned off.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse voltage connections.
  • General Purpose Rectification: Used in various electronic circuits for rectification purposes.

Features

  • Fast Recovery Time: Allows for efficient operation at high frequencies.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reliability: Robust construction ensures reliable operation.
  • RoHS Compliant: Adheres to environmental regulations.
  • Glass Passivated Chip Junction: Improves reliability and stability.

Benefits

  • Improved Efficiency: Fast recovery time minimizes switching losses.
  • Protection Against Voltage Spikes: High surge current capability provides protection against voltage spikes.
  • Reduced Power Dissipation: Low forward voltage drop reduces power loss.
  • Enhanced Circuit Performance: Fast recovery time improves circuit performance.
  • Reliable Operation: Robust construction ensures reliable operation in demanding environments.

Technical Specifications (Typical Values):

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 1000V
  • Maximum Average Forward Rectified Current (IF(AV)): 1.0A
  • Maximum Peak Forward Surge Current (IFSM): 30A
  • Maximum Forward Voltage Drop (VF): 1.0V (at IF = 1.0A)
  • Reverse Recovery Time (trr): typically 200 ns (check specific datasheet as values vary)
  • Operating Junction Temperature (Tj): -65°C to +150°C
  • Package: DO-214AC (SMA)

The RS1M diode provides a good balance of performance and cost, making it a suitable choice for general-purpose rectification applications. Its fast recovery time and high surge current capability make it particularly useful in circuits where efficient and reliable operation is required. Always refer to the specific datasheet from the manufacturer to verify the exact specifications, as variations may exist between different manufacturers' parts. Note that an FR107 typically has a faster recovery time (e.g., 500ns) than an RS1M (e.g., 2 microseconds) although this also depends on the manufacturer's implementation.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess