EN
  • EN
  • DE

SIT9120AC-2D3-25E100.000000Y

Part No SIT9120AC-2D3-25E100.000000Y
Manufacturer SiTIME
Catalog Oscillators
Description Fixed Frequency Differential Oscillator, -20 to 70C, 7050, 50PPM, 2.5V, 100MHZ, Oe, Lvds, SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 984668-SIT9120AC-2D3-25E100.000000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT9120AC-2D3-25E100.000000Y CAD Model

Description

The SiT9120AC-2D3-25E100.000000Y is a highly configurable MEMS oscillator from SiTime. This oscillator provides a precise and stable clock source, crucial for a variety of electronic systems. Its programmable nature allows designers to customize the frequency and other parameters to meet specific application needs, making it a versatile timing solution.

Applications:

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • Industrial automation
  • High-performance computing
  • Data centers
  • Test and measurement equipment

Features:

  • Highly programmable frequency
  • Excellent frequency stability over temperature
  • Low jitter and phase noise
  • Wide operating voltage range
  • Small form factor
  • High shock and vibration resistance
  • RoHS compliant

Benefits:

  • Flexibility in design through frequency customization
  • Reliable performance in varying temperature conditions
  • Improved signal integrity due to low jitter
  • Compatibility with a broad range of systems
  • Space-saving design for compact applications
  • Robustness in harsh environments

Additional Details:

The SiT9120AC-2D3-25E100.000000Y operates at a frequency of 100 MHz. The 'AC' indicates a certain performance grade or feature set. '2D3' and '25E' are likely specific configuration codes related to voltage, temperature range, or other performance characteristics. SiTime's MEMS oscillators are known for their superior performance compared to traditional quartz oscillators, especially in terms of shock and vibration resistance. The programmability feature allows designers to optimize the clock signal for their specific applications, reducing the need for multiple fixed-frequency oscillators. This oscillator is ideal for applications requiring a high-precision, stable, and customizable clock source. Its low jitter and phase noise contribute to improved signal integrity, which is critical in high-speed data communication and processing systems. The device's wide operating voltage range ensures compatibility with a variety of power supply configurations.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess