EN
  • EN
  • DE

SIT8009AIN71-28N

Part No SIT8009AIN71-28N
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Mems Osc Programmable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065127-SIT8009AIN71-28N
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8009AIN71-28N CAD Model

Description

The SiT8009AIN71-28N is a programmable oscillator from SiTime, designed to provide a highly accurate and stable clock signal for a wide range of electronic applications. This oscillator offers excellent frequency stability and low power consumption, making it suitable for both high-performance and battery-powered devices.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for accurate timing and clock signals.
  • Wearable Technology: Integrated into smartwatches, fitness trackers, and other wearable devices.
  • Industrial Automation: Employed in industrial control systems for precise timing and synchronization.
  • Consumer Electronics: Utilized in various consumer electronics products such as digital cameras, media players, and gaming consoles.
  • Networking Equipment: Used in routers, switches, and other networking devices for reliable clock signals.

Features:

  • Programmable Frequency: Offers a wide range of programmable frequencies, allowing for flexible design options.
  • Excellent Frequency Stability: Provides high frequency stability over a wide temperature range.
  • Low Power Consumption: Features low power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in a small package size for space-constrained applications.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Flexible Design: Programmable frequency allows for easy customization and integration into various applications.
  • Accurate Timing: High frequency stability ensures accurate timing and synchronization in electronic systems.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Space Savings: Small package size enables integration into compact electronic designs.
  • Environmental Compliance: RoHS compliance ensures that the oscillator is environmentally friendly.

Additional Details:

The SiT8009AIN71-28N operates on a voltage of 2.8V and offers excellent jitter performance. It is designed to meet stringent industry standards for performance and reliability. The oscillator's programmable frequency can be easily configured using standard programming tools. Its robust design and high-quality construction ensure long-term performance and stability. This oscillator is an ideal choice for applications requiring a precise, stable, and low-power clock signal.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess