EN
  • EN
  • DE

SIT8003AI-23-33E-25.00000Y

Part No SIT8003AI-23-33E-25.00000Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Oscillator MEMS 25MHz ±50ppm (Stability) 15pF LVCMOS/LVTTL 55% 3.3V 4-Pin QFN SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093169-SIT8003AI-23-33E-25.00000Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8003AI-23-33E-25.00000Y CAD Model

Description

The SiTIME SIT8003AI-23-33E-25.00000Y is a programmable oscillator offering versatile clock signal generation for a variety of electronic applications. Part of the SiT8003 series, it's characterized by its ability to be programmed to specific frequencies, making it adaptable to different system requirements.

Applications:

  • Industrial Control: Used in programmable logic controllers (PLCs) and other industrial automation systems requiring precise timing.
  • Medical Equipment: Employed in medical devices where stable and accurate clock signals are critical for reliable operation.
  • Aerospace: Integrated into avionics systems, providing reliable clock signals under harsh environmental conditions.
  • Telecommunications Infrastructure: Used in base stations and network infrastructure equipment for synchronization.
  • Test and Measurement: Suitable for use in signal generators and other test equipment.

Features:

  • Programmable Frequency: Offers a wide frequency range that can be programmed to meet specific application needs.
  • Supply Voltage: Operates at a supply voltage of 3.3V, suitable for many digital electronic systems.
  • Frequency Stability: Provides excellent frequency stability over a broad temperature range.
  • Low Jitter: Features low phase jitter, ensuring signal integrity in high-speed applications.
  • Compact Package: Available in small package sizes, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: Can operate reliably over a wide temperature range.
  • RoHS Compliance: Meets RoHS standards, ensuring that it does not contain hazardous substances.

Benefits:

  • Design Flexibility: Programmability allows for easy customization of the clock frequency, reducing the need for multiple fixed-frequency oscillators.
  • Improved Performance: Stable and accurate clock signal enhances the overall system performance.
  • Reduced BOM Costs: By replacing multiple fixed-frequency oscillators with a single programmable device, the bill of materials (BOM) cost is reduced.
  • Increased Reliability: High-quality design and manufacturing ensure long-term reliability.
  • Simplified Integration: Easy to integrate into various electronic designs.

Additional Details:

The SIT8003AI-23-33E-25.00000Y oscillator utilizes advanced MEMS technology to achieve high performance and stability. The 25.00000 MHz frequency is a standard frequency used in numerous electronic systems. This device also offers excellent shock and vibration resistance, making it suitable for demanding applications. The 'Y' at the end of the part number could indicate specific packaging or testing characteristics.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess