Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr SiTime
Package Bulk
Type Timing
Function Clock Oscillation
Supplied Contents Board(s)
Base Product Number SIT6085
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1473-SIT6085EB
Standard Package 1
Win Source Part Number 966440-SIT6085EB
Ultra Librarian 3D Model Ultra Librarian SIT6085EB CAD Model

Description

The SiT6085EB is an ultra-small and low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from SiTime. It's designed for high-performance applications requiring precise timing in compact form factors.

Applications:

  • Wearable Devices: Clock source for smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) Devices: Timing reference for sensors, wireless modules, and other IoT endpoints.
  • Mobile Devices: Clock signal for smartphones, tablets, and other portable devices.
  • Medical Devices: Critical timing component for portable medical equipment.
  • Automotive Electronics: Used in some automotive applications for timing purposes where small size and vibration resistance are needed.

Features:

  • Ultra-Small Size: Compact package size enables integration into space-constrained applications.
  • Low Power Consumption: Minimizes power drain in battery-powered devices, extending battery life.
  • High Frequency Stability: Provides stable and accurate clock signals over a wide temperature range.
  • MEMS Technology: Utilizes advanced MEMS technology for high reliability and performance.
  • Programmable Frequency: Allows for customization of the output frequency to meet specific application requirements.
  • Excellent Shock and Vibration Resistance: Robust design ensures reliable operation in harsh environments.

Benefits:

  • Extended Battery Life: Low power consumption maximizes battery runtime in portable devices.
  • Reduced Board Space: Compact size minimizes the PCB footprint, enabling smaller product designs.
  • Improved System Performance: Accurate and stable clock signals enhance the performance of the host system.
  • Increased Reliability: Robust MEMS technology ensures long-term reliability and durability.
  • Design Flexibility: Programmable frequency provides flexibility to adapt to different application needs.

Additional Details:

The SiT6085EB offers a wide frequency range, typically from 1 MHz to 110 MHz, and it is programmable within this range. It has excellent frequency stability, typically ±20 ppm over the industrial temperature range. It operates at a low supply voltage of around 1.8V or 2.5V. SiTime MEMS oscillators are known for their exceptional resistance to shock and vibration. Check the manufacturer's datasheet for detailed electrical characteristics, frequency stability graphs, and environmental specifications before using this component in your design. The datasheet will provide the most accurate information about the device's performance and operating conditions.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1
Diodes Incorporated
BOARD EVALUATION FOR ZXFV302 / Evaluation Board For 4 To 1 Channel Video Multiplexer
Need more? Email Us
ECAD model for ZXFV302EV
Exar Corporation
EVAL BOARD FOR XR16C2850 48TQFP
Need more? Email Us
ECAD model for XR16C2850CM-0A-EB
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM
Texas Instruments
EVALUATION MODULE FOR THS7374 / Evaluation Module For The PW 14-Lead TSSOP Package
Need more? Email Us
ECAD model for THS7374EVM
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Silicon Labs
BOARD EVAL SI2418+SI3018 24PIN / EVALUATION BOARD PROVIDES AN EASY WAY OF EVALUATING THE ISOMODEM
Need more? Email Us
ECAD model for SI2418FT18-EVB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention