Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type NPN
Current - Collector (Ic) (Maximum) 25A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 4V at 6.25A, 25A
Current - Collector Cutoff (Maximum) 2mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 10A, 4V
Maximum Power 200W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
Family Part Number 2N5886
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1124022-2N5886G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5886G CAD Model

Description

ON Semiconductor 2N5886G Power Transistor

The 2N5886G is a high-power NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a trusted leader in innovative semiconductor solutions. This robust transistor is specifically engineered to handle high current and voltage loads, making it an excellent choice for a wide range of power amplification and switching applications.

Key Features

  • Voltage and Current Ratings: The 2N5886G boasts a collector-emitter voltage (VCEO) of 80V, and a collector current (IC) of up to 25A, ensuring reliable operation in demanding environments.
  • High Power Dissipation: With a power dissipation rating of 275W, this transistor can handle significant amounts of power, making it suitable for high-power circuits.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power losses during operation.
  • High Gain Bandwidth Product: The 2N5886G offers a high gain bandwidth product (fT), facilitating its use in high-frequency driver stages and other applications requiring fast switching.

Applications

Due to its robust performance characteristics, the 2N5886G is ideal for a variety of applications, including:

  • Audio power amplifiers
  • Switching regulators
  • DC-DC converters
  • Motor controllers
  • Power inverters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2N5886G is no exception and is built to meet rigorous standards, ensuring reliable performance in even the toughest conditions. Each transistor is subjected to ON Semiconductor's stringent testing and quality control processes, guaranteeing that customers receive components they can depend on.

Environmental Compliance

The 2N5886G is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances like lead, mercury, and cadmium, making it a safer choice for both consumers and the environment.

Whether you're designing a high-fidelity audio system or a robust power supply, the ON Semiconductor 2N5886G provides the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
ON Semiconductor
TRANS NPN 60V 0.5A TO92 / Trans GP BJT NPN 60V 0.5A 1000mW 3-Pin TO-92 Bulk
Lowest to $0.2473
ECAD model for MPSW05
ON Semiconductor
Complementary Power Transistors | TRANS NPN 60V 10A DPAK
Lowest to $0.2910
ECAD model for MJD3055
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0406
ECAD model for MMBT3904-TP
STMicroelectronics
Trans Darlington NPN 80V 10A 150000mW 3-Pin(2+Tab) TO-3 Bag / TRANS NPN DARL 80V 10A TO-3
Need more? Email Us
ECAD model for MJ3001
Diodes Incorporated
PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS PNP 300V 0.5A SOT23-3
Lowest to $0.0348
ECAD model for MMBTA92-7
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
High Voltage Switch Mode Application | TRANS NPN 400V 8A TO-220
Lowest to $0.7153
ECAD model for FJP13007H2
ON Semiconductor
Trans GP BJT NPN 250V 10A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 250V 10A TO3
Need more? Email Us
ECAD model for MJ15011G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention