EN
  • EN
  • DE

SIT1602AI-33-33E-50.000000

Part No SIT1602AI-33-33E-50.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ LVCMOS / 50 MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Manufacturer SiTIME
Packaging Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 4.5mA
Mounting Surface Mount
Case / Package 4-SMD, No Lead
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.031" (0.80mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT1602AI-33-33E-50.000000D,1473-SIT1602AI-33-33E-50.000000Y,SIT1602AI-33-33E-50.000000E,1473-SIT1602AI-33-33E-50.000000X,1473-SIT1602AI-33-33E-50.000000X-ND,1473-SIT1602AI-33-33E-50.000000Y-ND,1473-SIT1602AI-33-33E-50.000000T,1473-SIT1602AI-33-33E-50.000000D-ND,1473-SIT1602AI-33-33E-50.000000G-ND,1473-SIT1602AI-33-33E-50.000000E-ND,3417-SIT1602AI-33-33E-50.000000,1473-SIT1602AI-33-33E-50.000000S,SIT1602AI-33-33E-50.000000G,1473-SIT1602AI-33-33E-50.000000T-ND,SIT1602AI-33-33E-50.000000T,SIT1602AI-33-33E-50.000000S,1473-SIT1602AI-33-33E-50.000000E,1473-SIT1602AI-33-33E-50.000000D,1473-SIT1602AI-33-33E-50.000000G,1473-SIT1602AI-33-33E-50.000000,SIT1602AI-33-33E-50.000000X,SIT1602AI-33-33E-50.000000Y
Standard Package 1
Win Source Part Number 1330264-SIT1602AI-33-33E-50.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-33-33E-50.000000 CAD Model

Description

The SiTIME SIT1602AI-33-33E-50.000000 is a surface mount crystal oscillator with a frequency of 50 MHz and a frequency stability of ±50ppm.

  • Manufacturer: SiTIME
  • Frequency: 50 MHz
  • Frequency Stability: ±50ppm
  • Output: LVCMOS
  • Voltage Supply: 3.3V
  • Package: 4-SMD, No Lead
  • Height: 0.031" (0.80mm)
  • Series: SiT1602
  • Current Supply: 4.5mA
  • Category: Crystals, Oscillators, Resonators>Oscillators
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0926 $60.0930
130+ $0.8965 $116.5450
200+ $0.8685 $173.7000
275+ $0.8405 $231.1375
360+ $0.8124 $292.4640
480+ $0.7283 $349.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,183 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess