EN
  • EN
  • DE

SIT1602AI-11-25E-74.250000

Part No SIT1602AI-11-25E-74.250000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 74.2500MHZ LVCMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1473-SIT1602AI-11-25E-74.250000G-ND, SIT1602AI-11-25E-74.250000S, SIT1602AI-11-25E-74.250000T, 1473-SIT1602AI-11-25E-74.250000G, SIT1602AI-11-25E-74.250000X, 1473-SIT1602AI-11-25E-74.250000E, SIT1602AI-11-25E-74.250000Y, 1473-SIT1602AI-11-25E-74.250000D, 1473-SIT1602AI-11-25E-74.250000D-ND, 1473-SIT1602AI-11-25E-74.250000E-ND, 1473-SIT1602AI-11-25E-74.250000, 1473-SIT1602AI-11-25E-74.250000T-ND, 3417-SIT1602AI-11-25E-74.250000, SIT1602AI-11-25E-74.250000D, 1473-SIT1602AI-11-25E-74.250000Y, 1473-SIT1602AI-11-25E-74.250000X-ND, SIT1602AI-11-25E-74.250000E, 1473-SIT1602AI-11-25E-74.250000X, 1473-SIT1602AI-11-25E-74.250000Y-ND, SIT1602AI-11-25E-74.250000G, 1473-SIT1602AI-11-25E-74.250000T, 1473-SIT1602AI-11-25E-74.250000S
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895139-SIT1602AI-11-25E-74.250000
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-11-25E-74.250000 CAD Model

Description

The SiTIME SIT1602AI-11-25E-74.250000 is a crystal oscillator that is designed to offer precise timing in various electronic applications.

  • Manufacturer: SiTIME
  • Win Source Part Number: 895139-SIT1602AI-11-25E-74.250000
  • Series: SiT1602 series
  • Operating Temperature: -40°C to 85°C
  • Oscillator Type: XO (Standard) LVCMOS
  • Enable/Disable Voltage: 2.5V
  • Package: 4-SMD, no lead
  • Mounting: surface mounting
  • Category: crystals
  • Popularity: high popularity rating
  • Supply and Demand Status: balanced

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1974 $59.8700
120+ $0.9826 $117.9120
185+ $0.9519 $176.1015
255+ $0.9212 $234.9060
325+ $0.8904 $289.3800
435+ $0.7983 $347.2605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess