EN
  • EN
  • DE

SPX3819M5-L-2.5/TR

Part No SPX3819M5-L-2.5/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Package SOT-23-5
Win Source Part Number 093741-SPX3819M5-L-2.5/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX3819M5-L-2.5/TR CAD Model

Description

The SPX3819M5-L-2.5/TR is a low dropout (LDO) linear regulator manufactured by Exar Corporation. It's designed to deliver a stable and precise 2.5V output voltage. This regulator is well-suited for various applications requiring a tightly regulated 2.5V power source.

Applications:

  • Microcontroller Power: Often used to supply power to microcontrollers which require 2.5V.
  • Portable Electronics: Integrated into portable devices such as media players and handheld instruments.
  • Post Regulation for Switching Supplies: Can be used to further regulate the output of a switching power supply, reducing ripple and noise.
  • Battery-Powered Systems: Suitable for battery-powered applications needing a stable 2.5V supply.
  • Sensor Power: Provides a stable power source for sensors that require a 2.5V supply.

Features:

  • Low Dropout Voltage: Operates efficiently with a minimal voltage difference between input and output.
  • High Output Accuracy: Provides a precise and stable 2.5V output, ensuring consistent operation of powered components.
  • Overcurrent Protection: Protects the regulator from damage due to short circuits or excessive load currents.
  • Thermal Shutdown Protection: Shuts down the regulator output in the event of overheating to prevent damage.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic capacitors, allowing for smaller and cheaper board designs.
  • Fixed Output Voltage: Features a fixed 2.5V output, simplifying designs.
  • Small Package: Comes in a small SOT-23-5 package, minimizing board space usage.

Benefits:

  • Improved System Performance: Reliable and clean 2.5V supply leads to improved and consistent system performance.
  • Extended Battery Life: Efficient operation maximizes battery life in portable devices.
  • Simplified Design: Fixed output voltage and capacitor compatibility simplifies the design process.
  • Enhanced Protection: Built-in protection features prevent damage to the regulator and connected components.
  • Reduced Board Space: The small package size contributes to smaller and more compact designs.
  • Cost-Effective: High performance and reliability at a competitive price point.

Additional Details:

The SPX3819M5-L-2.5/TR typically has a low dropout voltage, often around 200mV at a load current of 150mA. It can operate with input voltages up to 5.5V. The device is housed in a SOT-23-5 package and complies with RoHS standards. The /TR suffix signifies that the part is supplied on tape and reel for automated assembly processes.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,631 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess