The CS00010AJ-11-18E-12.00000T is a MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. It provides a highly stable and accurate clock signal for various electronic applications. This oscillator integrates a MEMS resonator and a programmable oscillator circuit, offering excellent frequency stability and low power consumption.
Applications
- Clock source for microcontrollers and microprocessors
- Timing reference for communication systems
- Frequency control in industrial automation
- Clock signal for consumer electronics
- Precision timing in instrumentation
Features
- High frequency stability
- Low power consumption
- Small package size
- Wide operating temperature range
- Programmable frequency
Benefits
- Improved system performance
- Extended battery life
- Reduced board space requirements
- Reliable operation in harsh environments
- Flexible frequency selection
Additional Details
The CS00010AJ-11-18E-12.00000T operates at a frequency of 12.00000 MHz. It is typically available in a small surface-mount package, such as a 2.0 x 1.6 mm or similar. Key electrical characteristics include the frequency stability (ppm), supply voltage, and current consumption. It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application guidelines to ensure proper operation and reliability. The datasheet will specify the temperature coefficient of frequency, aging effects, and jitter performance, which are critical parameters for precision timing applications.