EN
  • EN
  • DE

PESD15VL2BT,215

Part No PESD15VL2BT,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description ESD Protection Diodes / TVS Diodes Low capacitance double bidirectional ESD protection diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 15V (Max)
Minimum Breakdown Voltage 17.1V
Max Clamping Voltage 44V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 200W
Applications General Purpose
Capacitance @ Frequency 16pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 1087521-PESD15VL2BT,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD15VL2BT,215 CAD Model

Description

The Nexperia USA Inc. PESD15VL2BT,215 zener type component is designed for general purpose applications.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: PESD15VL2BT,215
  • Mounting: SMD (SMT)
  • Stand-off Voltage (Vwm): 15V (Max)
  • Breakdown Voltage (Min): 17.1V
  • Clamping Voltage (Max): 44V
  • Peak Pulse Current (Ippm): 5A (8/20μs)
  • Power Dissipation: 200W
  • Temperature Range: -65°C to 150°C (TA)
  • Package: SOT-23 (TO-236AB)

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1692 $50.7600
720+ $0.1389 $100.0080
1,120+ $0.1345 $150.6400
1,540+ $0.1302 $200.5080
1,990+ $0.1259 $250.5410
2,660+ $0.1128 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,410 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess