EN
  • EN
  • DE

SPX8863M5-3.3

Part No SPX8863M5-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 120 mA, Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258480-SPX8863M5-3.3
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX8863M5-3.3 CAD Model

Description

The SPX8863M5-3.3 is a low-dropout (LDO) linear regulator manufactured by Sipex Corporation (now part of MaxLinear). It's specifically designed to provide a stable and regulated 3.3V output. This regulator is ideal for use in various electronic devices, particularly those that are battery-powered or require efficient power management.

Applications:

  • Microcontroller Power Supplies: Providing stable 3.3V to microcontrollers in embedded systems.
  • Wireless Communication Devices: Regulating voltage for Bluetooth modules, Wi-Fi chips, and other RF components.
  • Portable Electronics: Powering various components in devices such as MP3 players, digital cameras, and handheld gaming consoles.
  • Battery-Powered Equipment: Ensuring efficient power management and extending battery life in devices like sensors and data loggers.
  • Post-Regulation for Switching Power Supplies: Improving the output voltage stability and reducing ripple in systems with switching regulators.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the load is light or absent.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating by shutting down the regulator when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Fixed 3.3V Output: Provides a precise and reliable voltage supply.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation contribute to power savings.
  • Reliable Performance: Built-in protection features ensure robust operation and prevent damage from faults.
  • Stable Output Voltage: Provides a consistent and accurate 3.3V supply for sensitive components.
  • Compact Design: Suitable for space-constrained applications due to its small package size.
  • Simplified Design: Easy to use with minimal external components.

Additional Details:

The SPX8863M5-3.3 is typically available in a SOT-23-5 package. Its input voltage range generally falls between 2.5V and 6.0V. It is designed to operate over a broad temperature range. The device provides excellent line and load regulation performance, ensuring a stable 3.3V output under varying input and load conditions.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess