EN
  • EN
  • DE

SPX431CM1-L/TR

Part No SPX431CM1-L/TR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095762-SPX431CM1-L/TR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX431CM1-L/TR CAD Model

Description

The SPX431CM1-L/TR is a precision adjustable shunt regulator manufactured by Sipex Corporation. It's designed to function as a voltage reference in a variety of applications. The "/TR" suffix indicates tape and reel packaging, suitable for automated pick and place assembly.

Applications

  • Adjustable Power Supplies: Provides a stable reference voltage for adjustable power supplies.
  • Voltage Monitoring: Used as a voltage comparator in voltage monitoring circuits.
  • Error Amplifiers: Can be configured as an error amplifier in feedback control systems.
  • Linear Regulators: Used in conjunction with external transistors to create linear regulators.
  • Switching Power Supplies: Provides a stable reference voltage in switching power supply designs.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Low Dynamic Output Impedance: Provides stable output voltage under varying load conditions.
  • Sink Current Capability: Can sink current, making it suitable for a variety of applications.
  • Precision Reference Voltage: Offers a high level of accuracy in voltage regulation.
  • Low Temperature Coefficient: Minimizes voltage drift over temperature changes.

Benefits

  • Versatile Application: Can be used in a wide range of voltage regulation and monitoring applications.
  • Stable Voltage Reference: Provides a consistent and reliable voltage reference.
  • Adjustable Output: Allows for flexible voltage regulation.
  • Improved Accuracy: Precision reference voltage improves accuracy in regulation circuits.
  • Reliable Performance: Low temperature coefficient minimizes voltage drift, ensuring stable performance across temperature ranges.

Additional Details

The SPX431CM1-L/TR is typically available in a small surface-mount package, such as SOT-23. Consult the datasheet for specific electrical characteristics, such as reference voltage, cathode voltage range, cathode current range, and thermal resistance. The datasheet also provides details on recommended external components, such as resistor values for setting the output voltage, for optimal performance and stability. The 'L' designation usually indicates that the component is lead-free.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess