EN
  • EN
  • DE

UPD70F3032BYGF-3BA

Part No UPD70F3032BYGF-3BA
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 085192-UPD70F3032BYGF-3BA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3032BYGF-3BA CAD Model

Description

The UPD70F3032BYGF-3BA, manufactured by Renesas Electronics America, is a microcontroller belonging to the 78K0R family. These microcontrollers are designed for applications demanding low power consumption and efficient processing capabilities. The UPD70F3032BYGF-3BA is particularly well-suited for embedded systems requiring a blend of analog and digital control.

Applications

  • Home Appliances: Used in washing machines, refrigerators, and air conditioners for motor control and system management.
  • Industrial Automation: Found in sensor networks, process controllers, and data acquisition systems.
  • Automotive Applications: Employed in body control modules, lighting control, and window lift systems.
  • Medical Devices: Integrated into portable patient monitors and diagnostic equipment.
  • Smart Meters: Used for energy and water metering applications.

Features

  • CPU Core: 78K0R CPU core, offering a balance between performance and power consumption.
  • Memory: Internal flash memory for program storage and SRAM for data. The specific memory sizes vary depending on the exact configuration.
  • Timers: Multiple timer channels with capture/compare functions for precise timing and PWM generation.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with external devices.
  • Analog-to-Digital Converter (ADC): High-resolution ADC channels for converting analog signals from sensors.
  • Digital-to-Analog Converter (DAC): DAC channels for generating analog control signals.
  • Low-Power Modes: Various low-power modes to minimize energy consumption during idle periods.
  • Operating Voltage: Wide operating voltage range for flexible power supply configurations.
  • I/O Ports: General-purpose input/output (GPIO) pins for interfacing with external peripherals.
  • Interrupt Controller: Flexible interrupt controller for managing interrupt sources.

Benefits

  • Low Power Consumption: Minimizes energy consumption, extending battery life in portable applications.
  • Integrated Analog Peripherals: Simplifies the design of analog sensing and control systems.
  • Versatile Communication Interfaces: Facilitates seamless communication with a variety of external devices.
  • Flexible I/O: Provides versatile interfacing options for connecting to different peripherals.
  • High Performance: Delivers robust performance for demanding embedded applications.

Additional Details

The UPD70F3032BYGF-3BA typically includes a watchdog timer for system monitoring and reset capabilities. It is often available in a small form factor package, suitable for space-constrained applications. Detailed specifications, including memory capacities, pinout diagrams, and electrical characteristics, can be found in the device's datasheet. The datasheet is essential for proper design and implementation.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess