EN
  • EN
  • DE
  • IT

SPX3940AU-2.5

Part No SPX3940AU-2.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1A Low Dropout Voltage Regulator Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258443-SPX3940AU-2.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX3940AU-2.5 CAD Model

Description

The SPX3940AU-2.5 is a 1A Low Dropout (LDO) Voltage Regulator manufactured by Sipex Corporation. LDO regulators are a type of linear voltage regulator that can maintain a stable output voltage even when the input voltage is close to the desired output voltage. This particular part number specifies a fixed output voltage of 2.5V.

Applications:

  • Post Regulation for Switching Supplies: Provides a clean and stable voltage rail after a switching regulator stage.
  • Battery-Powered Systems: Efficiently regulates voltage in portable devices such as smartphones, tablets, and laptops.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers and other digital logic circuits.
  • Noise-Sensitive Circuits: Minimizes noise and ripple in sensitive analog circuits.
  • Point-of-Load Regulation: Regulates voltage close to the load to minimize voltage drop and improve performance.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Fixed 2.5V Output: Provides a stable and precise 2.5V output voltage.
  • 1A Output Current: Delivers up to 1 Ampere of output current.
  • Short-Circuit Protection: Protects the regulator and load from damage due to short circuits.
  • Thermal Overload Protection: Prevents overheating and damage to the regulator.

Benefits:

  • Efficient Voltage Regulation: Provides a stable and reliable voltage source for various applications.
  • Extended Battery Life: Minimizes power loss in battery-powered systems.
  • Improved System Performance: Reduces noise and ripple, improving the performance of sensitive circuits.
  • Enhanced System Reliability: Protects the regulator and load from damage due to short circuits and thermal overload.

Additional Details:

The SPX3940AU-2.5 typically comes in a surface-mount package such as TO-263 or TO-252. The dropout voltage is a critical parameter and depends on the output current. The input voltage range should be within the specified limits in the datasheet to ensure proper regulation. External capacitors are typically required at the input and output for stability and noise reduction. It is essential to consult the Sipex Corporation datasheet for detailed specifications, application notes, and recommended PCB layout guidelines. Proper thermal management, including heat sinking if necessary, is important for reliable operation at high output currents.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess