EN
  • EN
  • DE

SPX3940AM3-2.5/TR

Part No SPX3940AM3-2.5/TR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000640-SPX3940AM3-2.5/TR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX3940AM3-2.5/TR CAD Model

Description

The SPX3940AM3-2.5/TR is a 1A low dropout (LDO) regulator from Sipex (now MaxLinear), designed to provide a stable 2.5V output voltage. It's ideal for battery-powered systems and other applications where efficiency and minimal voltage drop are critical.

Applications

  • Battery-Powered Devices: Efficiently regulating voltage in portable devices like PDAs, cell phones, and MP3 players.
  • Post Regulation for Switching Power Supplies: Reducing ripple and noise after a switching regulator.
  • Microcontroller Power Supplies: Providing a stable 2.5V supply for microcontrollers and other digital logic.
  • DSP Core Power: Powering the core of digital signal processors.
  • PCMCIA Cards: Regulating voltage for PCMCIA card interfaces.

Features

  • Fixed 2.5V Output Voltage: Provides a precisely regulated 2.5V output.
  • 1A Output Current Capability: Delivers up to 1A of output current to power connected loads.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output (typically 300mV at 1A).
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying a load.
  • Short-Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the regulator if the junction temperature exceeds safe limits.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Stable Power Supply: Provides a consistent and reliable 2.5V output, even with variations in input voltage and load current.
  • Overload Protection: Built-in protection features safeguard the regulator and connected circuits from damage.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Easy to Use: Requires minimal external components for operation.

Technical Specifications:

  • Output Voltage: 2.5V
  • Output Current: 1A
  • Dropout Voltage (Typical): 300mV at 1A
  • Quiescent Current (Typical): 5mA
  • Input Voltage Range: 2.7V to 10V
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOT-223

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess