EN
  • EN
  • DE

SPX3819R2-3.3/TR

Part No SPX3819R2-3.3/TR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095754-SPX3819R2-3.3/TR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX3819R2-3.3/TR CAD Model

Description

The SPX3819R2-3.3/TR is a low dropout (LDO) linear regulator manufactured by Sipex Corporation. It provides a stable and accurate 3.3V output voltage. The '/TR' suffix indicates tape and reel packaging, which is suitable for automated assembly processes.

Applications

  • Portable Electronics: Powers various components in portable devices requiring stable 3.3V.
  • Microcontroller Power Supply: Provides a regulated 3.3V supply for microcontrollers and processors.
  • Sensor Power: Supplies power to sensors that need a stable and clean 3.3V voltage.
  • Wireless Communication Modules: Powers RF transceivers and other wireless communication components.
  • Battery-Powered Systems: Used in battery powered devices requiring efficient voltage regulation.

Features

  • Low Dropout Voltage: Allows operation with a small difference between input and output voltage for increased efficiency.
  • 3.3V Fixed Output: Provides a precise 3.3V regulated output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection: Protects the regulator and connected circuitry from damage due to over-current conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Stable with Ceramic Capacitors: Designed to work with low-ESR ceramic capacitors, which are commonly used in electronic circuits.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage improve battery life in portable applications.
  • Stable and Reliable Power: Provides a consistent voltage for sensitive electronic components.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Robust Protection: Over-current and thermal shutdown protection improve system reliability.
  • Compact Size: Small package allows use in space-constrained applications.

Additional Details

The SPX3819R2-3.3/TR is typically available in a small surface-mount package (e.g., SOT-23). Consult the datasheet for specific electrical characteristics, such as input voltage range, output current capability, dropout voltage at specific load currents, and thermal resistance. The datasheet also provides details on recommended external components, such as input and output capacitor values, for optimal performance and stability.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess