EN
  • EN
  • DE

AD5643RBRMZ-5REEL7

Part No AD5643RBRMZ-5REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference | IC DAC 14BIT V-OUT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 14
Number of D/A Converters 2
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±2, ±0.5 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Family Part Number AD5643
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136390-AD5643RBRMZ-5REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5643RBRMZ-5REEL7 CAD Model

Description

Analog Devices Inc. AD5643RBRMZ-5REEL7: Precision DAC

The AD5643RBRMZ-5REEL7 is a high-performance, dual 14-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in precision analog technology. This product is designed to deliver exceptional accuracy and stability, making it an ideal choice for applications that require precise voltage control and signal generation. Packaged in a compact 10-lead MSOP, the AD5643RBRMZ-5REEL7 is suitable for space-constrained applications.

With an integrated 2.5V, 2ppm/°C reference (enabled by default), the DAC provides a convenient and reliable reference voltage, reducing the need for external components. The device operates from a single 2.7V to 5.5V supply, providing flexibility in various power environments. The output voltage range is programmable to 0 V to V_REF or 0 V to 2×V_REF, giving designers control over the output range to match specific system requirements.

The AD5643RBRMZ-5REEL7 features a serial peripheral interface (SPI) compatible serial input that can be daisy-chained in multiple DAC configurations, simplifying the interface to microcontrollers or digital signal processors. This makes it a versatile solution for multi-DAC systems where board space is at a premium.

In addition to its precision and flexibility, the AD5643RBRMZ-5REEL7 offers a power-down mode that significantly reduces the current consumption to 4µA at 5V when the DAC is not in use, contributing to power efficiency in battery-powered devices. The fast settling time and low glitch energy of the DAC ensure minimal error and noise in the output signal, which is crucial for high-end applications such as portable instrumentation, digital gain and offset adjustment, programmable voltage and current sources, and closed-loop servo-control.

The AD5643RBRMZ-5REEL7 is available in reel packaging, denoted by the 'REEL7' suffix, indicating that this product is provided in tape and reel format suitable for automated assembly processes, making it a convenient option for mass production requirements.

With its robust feature set and high precision, the AD5643RBRMZ-5REEL7 from Analog Devices Inc. is an excellent choice for designers seeking a reliable and accurate DAC solution for their advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4728 $61.8912
8+ $12.6957 $101.5656
13+ $12.2989 $159.8857
17+ $11.9022 $202.3374
22+ $11.5055 $253.1210
30+ $10.3152 $309.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,409 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess