EN
  • EN
  • DE

SPX3819M5-1.2

Part No SPX3819M5-1.2
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 500mA, Low-Noise LDO Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258415-SPX3819M5-1.2
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX3819M5-1.2 CAD Model

Description

The SPX3819M5-1.2 is a low dropout (LDO) linear regulator manufactured by Sipex Corporation (now part of MaxLinear). This regulator is designed to provide a stable and accurate 1.2V output voltage from a higher input voltage, making it suitable for various applications, including battery-powered devices and post-regulation for switching power supplies.

Applications:

  • Battery-Powered Devices
  • Portable Equipment
  • Post-Regulation for Switching Power Supplies
  • Microcontroller Power Supplies
  • Low Voltage Logic Supplies

Features:

  • Fixed Output Voltage: 1.2V
  • Low Dropout Voltage
  • Low Quiescent Current
  • Overcurrent Protection
  • Short-Circuit Protection
  • Thermal Overload Protection
  • Small Package (SOT-23-5)

Benefits:

  • Stable and accurate 1.2V output voltage for reliable operation of connected devices.
  • Extended battery life due to low quiescent current and high efficiency.
  • Protection against overcurrent, short circuits, and thermal overload, enhancing system reliability.
  • Easy integration into space-constrained applications due to the small SOT-23-5 package.

Additional Details:

The SPX3819M5-1.2 LDO regulator is designed to provide a stable and accurate 1.2V output voltage, which is critical for many electronic devices and circuits. Its low dropout voltage allows it to operate with a small difference between the input and output voltages, making it efficient even when the input voltage is close to the desired output voltage. The low quiescent current minimizes power consumption, extending battery life in portable applications. The built-in overcurrent protection, short-circuit protection, and thermal overload protection features protect the regulator and the load from damage in fault conditions. The SOT-23-5 package provides a small footprint for space-constrained applications. The SPX3819M5-1.2 is commonly used in battery-powered devices, such as mobile phones, tablets, and wearable devices, to provide a regulated 1.2V supply for microcontrollers, memory chips, and other low-voltage components. It is also used in post-regulation applications to filter noise and improve the stability of the output voltage from a switching power supply. The regulator is designed to be easy to use and requires minimal external components.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess