EN
  • EN
  • DE

SPX2815U-3.3

Part No SPX2815U-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258342-SPX2815U-3.3
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2815U-3.3 CAD Model

Description

The SPX2815U-3.3 is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation (now MaxLinear). It is designed to provide a stable 3.3V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. Its low dropout voltage characteristic makes it well-suited for battery-powered applications and other situations where input voltage headroom is limited.

Applications

  • Battery-Powered Devices
  • Post-Regulation for Switching Power Supplies
  • Microprocessor Power Supplies
  • Linear Regulators
  • Portable Instrumentation

Features

  • Fixed 3.3V Output Voltage
  • Low Dropout Voltage (e.g., 300mV at rated current)
  • High Output Current (e.g., 1.5A)
  • Short Circuit Protection
  • Thermal Overload Protection
  • Reverse Battery Protection
  • Low Quiescent Current
  • TO-263 Package

Benefits

  • Stable 3.3V Output: Provides a consistent and reliable 3.3V power supply for sensitive electronic components.
  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery runtime in portable devices.
  • Protection Features: Short circuit, thermal overload, and reverse battery protection mechanisms prevent damage to the regulator and the connected circuitry.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Reduced Noise: Helps to filter out noise and ripple from the input voltage, providing a clean power supply.

Additional Details

The SPX2815U-3.3 operates by dynamically adjusting its internal resistance to maintain a constant 3.3V output voltage. The low dropout voltage characteristic ensures that the regulator can continue to function even when the input voltage drops close to the output voltage. The built-in protection features prevent damage to the regulator in case of overload, short circuit, or excessive temperature conditions. The low quiescent current minimizes power consumption when the regulator is not supplying a load. The TO-263 package provides good thermal conductivity, allowing for efficient heat dissipation. External capacitors are typically required at the input and output to improve stability and transient response. Refer to the manufacturer's datasheet for detailed specifications, pinout information, and recommended external component values.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess