EN
  • EN
  • DE

SPX2815U-2.5

Part No SPX2815U-2.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258341-SPX2815U-2.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2815U-2.5 CAD Model

Description

The SPX2815U-2.5 is a low dropout (LDO) linear regulator manufactured by Sipex Corporation. This regulator is designed to provide a stable and accurate 2.5V output voltage from a higher input voltage source, while minimizing power dissipation. It is well-suited for applications requiring a regulated 2.5V supply with low noise and high efficiency.

Applications:

  • Microcontroller Power Supplies: Provides a stable 2.5V supply for microcontrollers.
  • Memory Power Supplies: Regulates the voltage for memory devices such as SRAM and EEPROM.
  • Portable Devices: Ideal for battery-powered portable devices requiring efficient voltage regulation.
  • Post Regulation for Switching Supplies: Improves output voltage regulation and reduces noise in switching power supplies.
  • Industrial Control Systems: Provides stable power for sensors and other components.

Features:

  • Low Dropout Voltage: Minimizes the voltage difference required between input and output for regulation.
  • 2.5V Fixed Output Voltage: Delivers a precise and stable 2.5V output.
  • High Accuracy: Ensures a tight output voltage tolerance.
  • Low Quiescent Current: Reduces power consumption during light or no load conditions.
  • Over-Current Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic output capacitors.

Benefits:

  • High Efficiency: Low dropout voltage and quiescent current improve overall power efficiency.
  • Stable Output: Provides a consistent and reliable 2.5V output for sensitive components.
  • Protection Features: Over-current and thermal shutdown enhance device reliability and prevent damage.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design.
  • Compact Size: The U package allows for use in space-constrained applications.

Additional Details:

The SPX2815U-2.5 is typically available in a small package such as a SOT-89. The low dropout voltage is a key advantage, allowing the regulator to maintain regulation even when the input voltage is close to the output voltage. A small output capacitor (typically ceramic) is required for stability. The over-current and thermal shutdown protection features are crucial for preventing damage to the regulator in fault conditions. For detailed specifications, including input voltage range, output current capability, and thermal characteristics, refer to the Sipex datasheet. Proper PCB layout and thermal management are important for achieving optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess