EN
  • EN
  • DE

SPX2815T-2.5

Part No SPX2815T-2.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258335-SPX2815T-2.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2815T-2.5 CAD Model

Description

The SPX2815T-2.5 is a low dropout (LDO) linear regulator from Sipex Corporation (later acquired by Exar, now MaxLinear), delivering a fixed 2.5V output. This regulator is designed to provide up to 1.5A of output current with a low dropout voltage, making it suitable for a range of applications, particularly those requiring efficient power management and stable voltage regulation. It incorporates both overcurrent and thermal shutdown protection, ensuring robust performance and reliability.

Applications:

  • Microprocessor Core Voltage: Supplies a stable 2.5V for microprocessor and microcontroller cores.
  • Memory Power Supplies: Regulates power for memory devices, such as DDR and SDRAM.
  • Post Regulation: Provides clean and stable voltage after a switching regulator stage.
  • Battery-Powered Devices: Efficiently regulates voltage in portable devices to extend battery life.

Features:

  • 1.5A Output Current: Capable of providing up to 1.5A of regulated output current.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Fixed 2.5V Output: Delivers a precise and stable 2.5V output.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator to prevent damage from overheating.
  • Stable with Ceramic Output Capacitors: Designed for stable operation with low-ESR ceramic capacitors.

Benefits:

  • Stable and Reliable Power: Ensures a consistent and dependable 2.5V power supply.
  • Enhanced System Protection: Overcurrent and thermal protection enhance overall system reliability.
  • High Efficiency: Low dropout voltage helps to minimize power losses and improve efficiency.
  • Simplified Design: Fixed output voltage and stable operation with ceramic capacitors simplify circuit design.

Technical Specifications:

The SPX2815T-2.5 operates with an input voltage range typically from 2.7V up to 16V, delivering a regulated 2.5V output. The dropout voltage is typically less than 1V at 1.5A output current. The regulator is designed for stable operation with ceramic output capacitors, typically in the range of 10µF to 100µF. It is available in a TO-220 package, allowing for effective heat dissipation. The operating temperature range is generally between -40°C and +125°C.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess