EN
  • EN
  • DE

SPX1580T5-3.3

Part No SPX1580T5-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 7A Ultra Low Dropout Voltage Regulator Fast Response, Adjustable & Fixed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258265-SPX1580T5-3.3
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX1580T5-3.3 CAD Model

Description

The SPX1580T5-3.3 is a low dropout (LDO) linear regulator manufactured by Sipex Corporation (later acquired by Exar Corporation). It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, with a low dropout voltage characteristic. This LDO regulator is ideal for applications where a stable voltage supply is needed with minimal voltage difference between the input and output, such as in battery-powered devices or systems with tight voltage tolerances.

Applications:

  • Battery-powered devices: Providing regulated voltage for microcontrollers, sensors, and other components.
  • Post-regulation for switching power supplies: Reducing ripple and noise from switching converters.
  • Microprocessor and microcontroller power supplies: Ensuring stable voltage for reliable operation.
  • Portable equipment: Powering sensitive analog and digital circuitry.
  • Linear power supplies: Providing a clean and regulated voltage source.

Features:

  • Low dropout voltage: Operates with a minimal voltage difference between input and output.
  • Fixed 3.3V output: Provides a stable and accurate output voltage.
  • High output current: Capable of delivering up to 800mA of output current.
  • Short-circuit protection: Protects the regulator from damage due to output shorts.
  • Over-temperature protection: Prevents thermal damage in high-temperature conditions.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Stable with ceramic capacitors: Ensures stable operation with low-ESR ceramic capacitors.

Benefits:

  • Improved battery life: Low dropout voltage and low quiescent current extend battery life in portable devices.
  • Stable voltage supply: Ensures reliable operation of sensitive electronic components.
  • Protection against faults: Short-circuit and over-temperature protection enhance system reliability.
  • Reduced noise and ripple: Provides a cleaner voltage supply compared to unregulated sources.
  • Simplified design: Easy to use with minimal external components required.

The SPX1580T5-3.3 is typically available in a TO-252 (D-PAK) package. The input voltage range is typically up to 16V. The regulator requires external capacitors for stable operation. This LDO regulator's combination of low dropout voltage, high output current, and protection features makes it a suitable choice for a wide variety of power management applications.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess