EN
  • EN
  • DE

SPX1117R/TR

Part No SPX1117R/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 800mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258217-SPX1117R/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian SPX1117R/TR CAD Model

Description

The SPX1117R/TR is a low dropout positive voltage regulator manufactured by Sipex Corporation. It provides a regulated output voltage with a minimal voltage drop, making it suitable for applications where input voltage is close to the desired output voltage. The '/TR' suffix often indicates that the part is supplied in tape and reel packaging.

Applications:

  • Linear Regulators for Motherboards: Provides stable voltage to motherboard components.
  • High-Efficiency Linear Regulators: Used in applications where efficiency is critical.
  • Post Regulators for Switching Supplies: Reduces ripple and noise after a switching regulator.
  • Battery Chargers: Used in battery charging circuits to provide a regulated voltage.
  • Instrumentation: Powers sensitive instrumentation equipment with a stable voltage.

Features:

  • Low Dropout Voltage: Operates with minimal input-output voltage differential.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Current Limiting: Protects the regulator and connected loads from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator in case of overheating.
  • Three-Terminal Adjustable or Fixed Output: Provides flexibility in design.

Benefits:

  • Extended Battery Life: Low dropout voltage extends battery life in portable devices.
  • Stable Output Voltage: Provides a stable output voltage even with varying input voltage and load conditions.
  • Increased System Reliability: Protection features enhance system reliability.
  • Simplified Design: Requires few external components.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.

Additional Details:

The SPX1117R/TR is available in various surface mount packages, most commonly SOT-223. It typically requires just a few external components (input and output capacitors) for stable operation. The output voltage can be adjusted using two external resistors to create a voltage divider. Internal current limiting and thermal shutdown protect the device from overcurrent and overheating conditions. The low dropout voltage characteristic makes it particularly useful in battery-powered applications, where the input voltage decreases as the battery discharges. The 'TR' suffix indicates that the part is supplied on tape and reel, which is suitable for automated assembly processes. The device is designed to operate over a wide temperature range.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess