EN
  • EN
  • DE
  • IT

SPX1117R-L/TR

Part No SPX1117R-L/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 800mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258220-SPX1117R-L/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1117R-L/TR CAD Model

Description

The SPX1117R-L/TR is a low dropout positive voltage regulator manufactured by Sipex Corporation. Similar to the SPX1117R/TR, it provides a stable and regulated output voltage even with a small difference between the input and output voltages. The '-L' likely refers to a lower dropout voltage or a different voltage option. The '/TR' suffix indicates tape and reel packaging.

Applications:

  • Battery Powered Systems: Provides stable voltage regulation in battery-operated devices.
  • Post Regulation for Switching Supplies: Reduces ripple and noise in switching power supplies.
  • Linear Regulation in Industrial Equipment: Provides stable voltage in industrial applications.
  • Laptop Computers: Powers various components within laptop computers.
  • Portable Instrumentation: Ideal for portable testing and measurement devices.

Features:

  • Low Dropout Voltage: Operates efficiently with small input-output voltage differentials.
  • Adjustable Output Voltage: Allows for flexible voltage regulation using external resistors.
  • Current Limiting: Protects the regulator and load from overcurrent conditions.
  • Thermal Shutdown: Prevents damage from overheating.
  • Reverse Battery Protection: Offers protection against reverse battery connection.

Benefits:

  • Improved Battery Life: Efficient operation leads to longer battery life.
  • Stable Output Voltage: Provides consistent voltage under varying conditions.
  • Enhanced System Reliability: Protection features increase system robustness.
  • Simplified Design: Requires few external components.
  • Cost-Effective Solution: Offers an efficient and affordable voltage regulation solution.

Additional Details:

The SPX1117R-L/TR is available in surface mount packages, such as SOT-223. It typically requires input and output capacitors for stability. The output voltage can be adjusted using external resistors. Internal current limiting and thermal shutdown protect the device from overcurrent and overheating. The '-L' designation likely signifies a lower dropout voltage specification compared to standard SPX1117R versions, enabling more efficient operation when the input voltage is close to the desired output. This characteristic is especially beneficial in battery-powered applications. The '/TR' suffix means the device is supplied on tape and reel, suited for automated manufacturing. The wide operating temperature range makes it suitable for various environments.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess