EN
  • EN
  • DE
  • IT

SPX1086U-5.0

Part No SPX1086U-5.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258208-SPX1086U-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1086U-5.0 CAD Model

Description

The SPX1086U-5.0 is a low dropout (LDO) positive voltage regulator manufactured by Sipex Corporation. This LDO regulator is designed to provide a stable 5.0V output voltage with low dropout voltage and high accuracy, making it ideal for various applications requiring regulated power.

Applications:

  • Microprocessor Power Supplies: Provides a regulated 5.0V supply for microprocessors and microcontrollers.
  • Post Regulators for Switching Supplies: Can be used as a post regulator to further reduce the ripple and noise from switching power supplies.
  • Battery Chargers: Used in battery charging circuits to provide a stable voltage for charging batteries.
  • Motherboard Applications: Provides regulated voltage for various components on computer motherboards.
  • Peripheral Power: Supplies a regulated voltage for various peripheral devices and accessories.

Features:

  • Low Dropout Voltage: Maintains regulation with input voltages close to the output voltage.
  • High Output Accuracy: Provides a precise and stable 5.0V output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe level.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reverse polarity.

Benefits:

  • Improved System Stability: Provides a stable and reliable 5.0V supply, enhancing the overall stability of electronic systems.
  • Enhanced Performance: Ensures optimal performance of connected devices by providing a clean and stable power source.
  • Increased System Protection: Protects against overcurrent, overheating, and reverse polarity, improving system reliability and longevity.
  • Simplified Design: Facilitates easier integration into various electronic circuits and applications.
  • Energy Efficiency: Reduces power dissipation, leading to more energy-efficient electronic devices.

Additional Details:

The SPX1086U-5.0 is commonly used in various electronic devices requiring a stable 5.0V power supply. Its technical specifications include a low dropout voltage, high output accuracy, and protection features. The regulator is typically available in various package options, making it easy to integrate into different designs. The SPX1086U-5.0 contributes to the efficiency and reliability of modern electronic systems.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess