EN
  • EN
  • DE

SPX1086U-2.5

Part No SPX1086U-2.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258206-SPX1086U-2.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1086U-2.5 CAD Model

Description

The SPX1086U-2.5 is a low dropout (LDO) positive voltage regulator manufactured by Sipex Corporation. This LDO regulator is designed to provide a stable 2.5V output voltage with low dropout voltage and high accuracy, making it ideal for various applications requiring regulated power.

Applications:

  • Microprocessor Power Supplies: Provides a regulated 2.5V supply for microprocessors and microcontrollers.
  • Post Regulators for Switching Supplies: Can be used as a post regulator to further reduce the ripple and noise from switching power supplies.
  • Battery Chargers: Used in battery charging circuits to provide a stable voltage for charging batteries.
  • Motherboard Applications: Provides regulated voltage for various components on computer motherboards.
  • Peripheral Power: Supplies a regulated voltage for various peripheral devices and accessories.

Features:

  • Low Dropout Voltage: Maintains regulation with input voltages close to the output voltage.
  • High Output Accuracy: Provides a precise and stable 2.5V output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe level.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reverse polarity.

Benefits:

  • Improved System Stability: Provides a stable and reliable 2.5V supply, enhancing the overall stability of electronic systems.
  • Enhanced Performance: Ensures optimal performance of connected devices by providing a clean and stable power source.
  • Increased System Protection: Protects against overcurrent, overheating, and reverse polarity, improving system reliability and longevity.
  • Simplified Design: Facilitates easier integration into various electronic circuits and applications.
  • Energy Efficiency: Reduces power dissipation, leading to more energy-efficient electronic devices.

Additional Details:

The SPX1086U-2.5 is commonly used in various electronic devices requiring a stable 2.5V power supply. Its technical specifications include a low dropout voltage, high output accuracy, and protection features. The regulator is typically available in various package options, making it easy to integrate into different designs. The SPX1086U-2.5 contributes to the efficiency and reliability of modern electronic systems.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess