EN
  • EN
  • DE

SP813MEN

Part No SP813MEN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257738-SP813MEN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP813MEN CAD Model

Description

The SP813MEN is a multi-protocol transceiver designed for industrial applications, manufactured by Sipex Corporation. It is primarily used for converting single-ended signals to differential signals, making it suitable for robust communication over long distances and in noisy environments. This transceiver integrates multiple communication protocols, offering a flexible solution for various industrial networking needs.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control systems to enable reliable communication between devices.
  • Building Automation: Employed in HVAC systems, lighting control, and security systems to facilitate data transmission across different nodes.
  • Metering: Integrated into smart meters for remote data collection and communication with central management systems.
  • Transportation: Utilized in railway signaling systems, automotive diagnostics, and fleet management systems for robust data transfer.
  • Networking: Can be used as part of RS-485 network solutions.

Features

  • Multi-Protocol Support: Supports multiple communication protocols such as RS-485, RS-422, and Profibus, offering versatility in various applications.
  • Integrated Termination Resistors: Includes built-in termination resistors to minimize signal reflections and ensure signal integrity.
  • High ESD Protection: Provides robust electrostatic discharge (ESD) protection, safeguarding the device against voltage spikes and surges.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, enhancing compatibility with diverse power systems.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications and energy-efficient systems.
  • Half-Duplex Communication: Supports half-duplex communication mode for efficient data transmission over a single wire pair.

Benefits

  • Enhanced Communication Reliability: Ensures reliable data transmission in harsh industrial environments, minimizing data loss and errors.
  • Simplified System Design: Simplifies system design with integrated termination resistors and multi-protocol support, reducing the need for external components.
  • Robust Protection: Protects against ESD events, enhancing system durability and reducing the risk of component failure.
  • Versatile Application: Suitable for a wide range of industrial applications due to its multi-protocol support and wide supply voltage range.
  • Energy Efficiency: Reduces power consumption, leading to lower operating costs and extended battery life in portable devices.
  • Reduced Component Count: Integrated features reduce the need for external components, saving board space and lowering overall system cost.

The SP813MEN's robust design and multi-protocol support make it a reliable choice for industrial communication applications. Its integrated features and low power consumption contribute to simplified system design and energy efficiency. The device's high ESD protection ensures long-term reliability in harsh operating environments.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess