EN
  • EN
  • DE

SP8058DG

Part No SP8058DG
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description High Speed 10-channel Photo Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257723-SP8058DG
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP8058DG CAD Model

Description

The SP8058DG is a multi-channel protection device manufactured by Sipex Corporation, now known as Exar Corporation. It is designed to protect sensitive electronic equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device integrates multiple Transient Voltage Suppressor (TVS) diodes in a single package, offering a compact and efficient solution for surge protection.

Applications:

  • RS-232, RS-485, and CAN interfaces: Protecting data communication lines from transient voltage surges.
  • Microcontroller I/O protection: Safeguarding sensitive microcontroller pins from ESD events.
  • Security systems: Ensuring the reliability of alarm systems and access control devices.
  • Industrial control equipment: Protecting PLCs and other industrial automation components.
  • Medical devices: Shielding sensitive medical electronics from electrical disturbances.

Features:

  • Multi-channel protection: Provides protection for multiple lines in a single package.
  • Low clamping voltage: Limits the voltage across the protected device during a surge event.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Low capacitance: Minimizes signal distortion in high-speed data communication applications.
  • Compact package: Saves board space in space-constrained applications.
  • Pb-free and RoHS compliant: Meets environmental regulations.

Benefits:

  • Enhanced system reliability: Protects against ESD, EFT, and lightning surges, increasing the lifespan of electronic equipment.
  • Reduced downtime: Prevents equipment failures due to transient voltage events, minimizing downtime and maintenance costs.
  • Improved safety: Protects users from electrical hazards associated with surge events.
  • Simplified design: Integrates multiple protection components into a single device, simplifying circuit design and reducing BOM costs.
  • Compliance with industry standards: Meets regulatory requirements for surge protection.

Technical Specifications: The SP8058DG typically features a breakdown voltage (VBR) in the range of 6V to 8V, a low clamping voltage (VC), and a peak pulse current (IPP) rating suitable for handling various surge levels. The specific values will vary depending on the exact configuration and test conditions. Detailed specifications are available in the manufacturer's datasheet.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess