EN
  • EN
  • DE

SP706TEU

Part No SP706TEU
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257645-SP706TEU
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP706TEU CAD Model

Description

The SP706TEU is a supervisory circuit manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to monitor voltage levels in electronic systems and provide reset signals to microprocessors or microcontrollers when the voltage falls outside a specified range. This ensures proper system initialization and prevents data corruption or erratic operation during power-up, power-down, or brownout conditions.

Applications

  • Microprocessor Systems
  • Microcontroller Systems
  • Embedded Systems
  • Industrial Control Systems
  • Portable Devices

Features

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Adjustable Reset Timeout: Allows for customized reset duration.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Manual Reset Input: Provides an external reset capability.
  • Open-Drain Reset Output: Offers flexibility in interfacing with various microcontrollers.
  • Small Package Size: Available in compact packages for space-constrained designs.

Benefits

  • Reliable System Initialization: Ensures proper reset of the microprocessor during power-up and power-down.
  • Data Protection: Prevents data corruption during voltage fluctuations.
  • Improved System Stability: Enhances the overall stability and reliability of the system.
  • Low Power Consumption: Extends battery life in portable applications.
  • Easy Integration: Simple interface simplifies integration with microcontrollers.
  • Compact Design: Allows for use in space-limited applications.

Technical Specifications

The SP706TEU operates on a supply voltage of typically 5V. It provides a reset output when the supply voltage falls below a certain threshold, typically around 4.65V. The reset timeout period is adjustable using an external capacitor. The supply current is typically very low, in the microampere range. It is available in various packages including TSSOP and SOIC. The operating temperature range is generally between -40°C and +85°C. The manual reset input allows for external triggering of a reset signal.

In conclusion, the SP706TEU supervisory circuit provides a reliable and efficient solution for monitoring voltage levels and ensuring proper system initialization in microprocessor and microcontroller-based systems. Its low power consumption, adjustable reset timeout, and small package size make it suitable for a wide range of applications.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess