EN
  • EN
  • DE

ACPM-9641

Part No ACPM-9641
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Description Power Amplifier Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816511-ACPM-9641
Ultra Librarian 3D Model Ultra Librarian ACPM-9641 CAD Model

Description

The ACPM-9641, manufactured by Avago Technologies Limited, is likely a Power Amplifier Module (PAM) designed for wireless communication systems. Given the 'ACPM' prefix, it falls under Avago's range of power amplifier solutions. Without further information, it's challenging to pinpoint the exact application, but PAMs are commonly used in cellular and wireless devices.

Applications

  • Cellular Handsets (Smartphones)
  • Wireless Data Cards
  • Mobile Hotspots
  • IoT Devices with Cellular Connectivity
  • Wireless Communication Systems (e.g., Base Stations)

Features

  • High Power Efficiency: Designed to minimize power consumption and maximize output power.
  • Integrated Matching Network: Reduces the need for external components and simplifies PCB design.
  • Compact Form Factor: Small size suitable for space-constrained mobile devices.
  • Multi-Band Support: Capable of operating across multiple frequency bands (depending on the specific model).
  • Advanced Power Control: Optimizes power output based on signal conditions to improve battery life.

Benefits

  • Extended Battery Life: High efficiency reduces power drain, extending the operating time of mobile devices.
  • Simplified Design: Integrated components minimize the effort required for PCB layout and component selection.
  • Improved Signal Quality: Linearity and low noise characteristics ensure clear and reliable communication.
  • Reduced BOM Cost: Integration of matching networks reduces the need for external components, lowering the overall cost of materials.
  • Increased System Performance: Optimal power amplification enhances signal strength and range.

Additional Details

Specific details, such as frequency range, output power, gain, supply voltage, and modulation schemes supported, require consulting the official Avago Technologies datasheet for the ACPM-9641. The datasheet will provide detailed electrical, mechanical, and thermal characteristics necessary for proper application.

Engineers should always refer to the official Avago Technologies datasheet for complete specifications and application guidelines to ensure optimal performance and reliability in the intended application.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess