EN
  • EN
  • DE

SP6201EM5-3.5/TR

Part No SP6201EM5-3.5/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Micropower, 100mA and 200mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257501-SP6201EM5-3.5/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6201EM5-3.5/TR CAD Model

Description

The SP6201EM5-3.5/TR is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to provide a stable and regulated 3.5V output voltage from a higher input voltage, with a low dropout voltage and low quiescent current.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor power supplies
  • Post-regulation for switching power supplies
  • Wireless communication devices

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • 3.5V Output Voltage: Provides a fixed and stable 3.5V output.
  • Short-Circuit Protection: Protects the regulator and the load from damage in case of a short circuit.
  • Over-Temperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Small Package Size: Typically available in a small surface mount package.

Benefits:

  • Extended Battery Life: Low quiescent current prolongs battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated voltage for sensitive electronic components.
  • Enhanced System Reliability: Short-circuit and over-temperature protection prevent damage to the regulator and the load.
  • Compact Design: Small package size allows for integration into space-constrained devices.
  • Simplified Design: Requires few external components.

Additional Details:

The SP6201EM5-3.5/TR is typically packaged in a small outline transistor (SOT) package. The regulator requires input and output capacitors for stability and optimal performance. The dropout voltage is specified at a given output current, and the quiescent current is specified under no-load conditions. The device's specifications include parameters like input voltage range, output voltage accuracy, dropout voltage, quiescent current, and output current capability.

When using the SP6201EM5-3.5/TR, it's important to select appropriate input and output capacitors based on the regulator's requirements. The input capacitor should be placed close to the input pin to minimize inductance and improve transient response. The output capacitor should have low ESR (Equivalent Series Resistance) for stable operation. Refer to the datasheet for detailed specifications and application guidelines.

The SP6201EM5-3.5/TR is a reliable and efficient LDO regulator suitable for a wide range of battery-powered and portable applications.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess