EN
  • EN
  • DE

SP6201EM5-2.85

Part No SP6201EM5-2.85
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Micropower, 100mA and 200mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257499-SP6201EM5-2.85
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6201EM5-2.85 CAD Model

Description

The SP6201EM5-2.85 is a low dropout (LDO) regulator manufactured by Sipex Corporation (now Exar Corporation). It is designed to provide a stable 2.85V output voltage from a higher input voltage with minimal voltage drop.

Applications:

  • Portable Electronics: Used in mobile phones, tablets, and other portable devices for voltage regulation.
  • Battery-Powered Devices: Employed in battery-powered applications to provide a stable voltage supply.
  • Microcontroller Power Supplies: Utilized as a power supply for microcontrollers and other digital ICs.
  • Wireless Communication Devices: Used in wireless devices such as Bluetooth modules and RF transceivers.
  • Sensor Power Supplies: Employed to provide a stable and clean power supply for sensors.

Features:

  • Low Dropout Voltage: Features a low dropout voltage for efficient operation with low input-output voltage differentials.
  • Fixed Output Voltage: Provides a fixed output voltage of 2.85V.
  • Low Quiescent Current: Offers low quiescent current for extended battery life.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output shorts.
  • Over-Temperature Protection: Features over-temperature protection to prevent damage from overheating.
  • Small Package: Available in a small SOT-23-5 package for space-constrained applications.

Benefits:

  • Stable Output Voltage: Provides a stable output voltage for reliable operation of electronic devices.
  • Efficient Operation: Low dropout voltage and low quiescent current ensure efficient operation and extended battery life.
  • Protection Features: Short-circuit and over-temperature protection enhance reliability and prevent damage.
  • Compact Design: Small package enables compact system designs.

Additional Details:

The SP6201EM5-2.85 is commonly used in applications requiring a stable and efficient 2.85V supply. It typically requires only a few external components for operation. Specific parameters, such as maximum input voltage, output current, and dropout voltage, are detailed in the manufacturer's datasheet. The small SOT-23-5 package is suitable for surface mount assembly.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess