EN
  • EN
  • DE

SP6132EU-L/TR

Part No SP6132EU-L/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Wide Input, 300KHz Synchronous PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257476-SP6132EU-L/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6132EU-L/TR CAD Model

Description

The SP6132EU-L/TR is a high-efficiency synchronous step-down DC-DC converter designed by Sipex Corporation. This device is intended for use in a wide range of applications where efficient power conversion and compact size are critical requirements. It integrates a PWM controller and power MOSFETs in a single package, simplifying design and reducing component count.

Applications

  • Portable devices
  • Point-of-load regulators
  • Battery-powered systems
  • Industrial control systems
  • Networking equipment

Features

  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • High Efficiency: Achieves high efficiency over a wide load range.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Overcurrent Protection: Provides protection against overcurrent conditions.

Benefits

  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Reduced Heat Dissipation: Synchronous rectification reduces heat dissipation.
  • Simplified Design: Integrated MOSFETs simplify design and reduce component count.
  • Flexible Application: Suitable for a wide range of DC-DC conversion applications.
  • Reliable Operation: Provides reliable power conversion in demanding environments.

Additional Details

The SP6132EU-L/TR DC-DC converter typically operates at a high switching frequency, which allows for the use of smaller external components, such as inductors and capacitors. This helps to minimize the overall size of the power supply. The device features a current-mode control architecture, which provides excellent transient response and stability. The output voltage can be adjusted using external resistors, allowing for precise voltage regulation. The overcurrent protection circuit protects the device and the load from damage due to excessive current draw. The device is typically packaged in a small QFN (Quad Flat No-Lead) package, which provides excellent thermal performance. Proper layout techniques should be used to minimize noise and ensure stable operation. The device's datasheet provides detailed information on the recommended external components, layout guidelines, and thermal considerations. The SP6132EU-L/TR is a popular choice for applications where high efficiency, compact size, and reliable performance are critical requirements.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess