EN
  • EN
  • DE

SP6128AEY

Part No SP6128AEY
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Voltage, Synchronous Step Down PWM Controller Ideal for 2A to 10A, Small Footprint, DC-DC Power Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257474-SP6128AEY
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6128AEY CAD Model

Description

The SP6128AEY is a high-efficiency synchronous step-down (buck) converter manufactured by Sipex Corporation, now part of MaxLinear. It's designed to provide a regulated output voltage from a higher input voltage with minimal power loss. This converter is well-suited for various portable and battery-powered applications.

Applications:

  • Portable Media Players: Powers the core logic and peripherals with high efficiency.
  • Handheld Devices: Provides efficient power for devices like PDAs and smartphones.
  • Wireless Communication Equipment: Powers RF transceivers and baseband processors in wireless devices.
  • Point-of-Load Regulation: Acts as a point-of-load converter in distributed power systems.
  • Battery-Powered Systems: Extends battery life in portable applications.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Adjustable Output Voltage: Allows for flexibility in application design.
  • Integrated MOSFETs: Reduces external component count.
  • Current-Mode Control: Provides excellent line and load regulation.
  • Short-Circuit Protection: Protects the converter and the load from damage.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Reduced Board Space: Integrated components reduce the overall solution size.
  • Improved System Reliability: Protection features prevent damage from faults.
  • Simplified Design: Integrated features and adjustable output simplify the design process.
  • Stable Operation: Current-mode control provides excellent regulation.

The SP6128AEY typically operates with an input voltage range of 2.5V to 5.5V, making it compatible with a wide range of battery voltages. The output voltage can be adjusted using external resistors. The integrated MOSFETs have low on-resistance, contributing to the high efficiency of the converter. The current-mode control architecture provides excellent transient response and stable operation over a wide range of load conditions. The converter also includes over-voltage protection, under-voltage lockout, and thermal shutdown for enhanced system reliability. The switching frequency is typically in the MHz range, allowing for smaller external components. The device is available in a compact package, suitable for space-constrained applications.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess